Capital Lighting, Inc. 2201SZ Exterior -Post/Pier Head 791400

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Sienna Bronze Weight: 17 Product Name: Four Light Outdoor Fixture UPC: 640665220117 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Sienna Bronze Weight: 17 Product Name: Four Light Outdoor Fixture UPC: 640665220117 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2201SZ Exterior -Post/Pier Head - 791400 - Capital Lighting, Inc.
Columbus, OH, USA
2201SZ Exterior -Post/Pier Head
791400
2201SZ Exterior -Post/Pier Head 791400
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Sienna Bronze Weight: 17 Product Name: Four Light Outdoor Fixture UPC: 640665220117 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 24.50
Length 24.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Sienna Bronze
Weight: 17
Product Name: Four Light Outdoor Fixture
UPC: 640665220117
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791400
Product Name 2201SZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details