Capital Lighting, Inc. 4659BN Large Chandeliers-Glass Shade 791398

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Brushed Nickel Weight: 90 Product Name: 18 Light Chandelier UPC: 640665465914 Category: Chandelier Glass: Etched Opal Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Brushed Nickel Weight: 90 Product Name: 18 Light Chandelier UPC: 640665465914 Category: Chandelier Glass: Etched Opal Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4659BN Large Chandeliers-Glass Shade - 791398 - Capital Lighting, Inc.
Columbus, OH, USA
4659BN Large Chandeliers-Glass Shade
791398
4659BN Large Chandeliers-Glass Shade 791398
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Brushed Nickel Weight: 90 Product Name: 18 Light Chandelier UPC: 640665465914 Category: Chandelier Glass: Etched Opal Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 48.00
Length 48.00
Bulb
Type: Medium
Qty: 18
Wattage: 40
Finish: Brushed Nickel
Weight: 90
Product Name: 18 Light Chandelier
UPC: 640665465914
Category: Chandelier
Glass: Etched Opal
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791398
Product Name 4659BN Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details