Capital Lighting, Inc. 4656BN Mid. Chandeliers-Glass Up 791397

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 33 Product Name: Six Light Chandelier UPC: 640665465617 Category: Chandelier Glass: Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 33 Product Name: Six Light Chandelier UPC: 640665465617 Category: Chandelier Glass: Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4656BN Mid. Chandeliers-Glass Up - 791397 - Capital Lighting, Inc.
Columbus, OH, USA
4656BN Mid. Chandeliers-Glass Up
791397
4656BN Mid. Chandeliers-Glass Up 791397
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 33 Product Name: Six Light Chandelier UPC: 640665465617 Category: Chandelier Glass: Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Weight: 33
Product Name: Six Light Chandelier
UPC: 640665465617
Category: Chandelier
Glass: Opal-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791397
Product Name 4656BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details