Capital Lighting, Inc. 4651BN Semi-Flush Mts.-Bowl Style 791390

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Two Light Foyer Fixture UPC: 640665465112 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Two Light Foyer Fixture UPC: 640665465112 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia

Suppliers

Company
Product
Description
Supplier Links
4651BN Semi-Flush Mts.-Bowl Style - 791390 - Capital Lighting, Inc.
Columbus, OH, USA
4651BN Semi-Flush Mts.-Bowl Style
791390
4651BN Semi-Flush Mts.-Bowl Style 791390
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Two Light Foyer Fixture UPC: 640665465112 Category: Foyer Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 14.50
Length 14.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 14
Product Name: Two Light Foyer Fixture
UPC: 640665465112
Category: Foyer
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791390
Product Name 4651BN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details