Capital Lighting, Inc. 5923CM Bathroom Fixtures-Three Lights 791388

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Length 5.00 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Chrome Weight: 7 Product Name: Three Light Bath Fixture UPC: 640665592313 Category: Bath Glass: Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Length 5.00 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Chrome Weight: 7 Product Name: Three Light Bath Fixture UPC: 640665592313 Category: Bath Glass: Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
5923CM Bathroom Fixtures-Three Lights - 791388 - Capital Lighting, Inc.
Columbus, OH, USA
5923CM Bathroom Fixtures-Three Lights
791388
5923CM Bathroom Fixtures-Three Lights 791388
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Length 5.00 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Chrome Weight: 7 Product Name: Three Light Bath Fixture UPC: 640665592313 Category: Bath Glass: Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.00
Length 5.00
Extension: 4
Bulb
Type: G-9
Qty: 3
Wattage: 75
Finish: Chrome
Weight: 7
Product Name: Three Light Bath Fixture
UPC: 640665592313
Category: Bath
Glass: Bubble Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791388
Product Name 5923CM Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details