Capital Lighting, Inc. 5920CM Sconces-Pocket 791382

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.00 Length 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Weight: 4 Product Name: One Light Bath Fixture UPC: 640665592016 Category: Bath Glass: Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.00 Length 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Weight: 4 Product Name: One Light Bath Fixture UPC: 640665592016 Category: Bath Glass: Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
5920CM Sconces-Pocket - 791382 - Capital Lighting, Inc.
Columbus, OH, USA
5920CM Sconces-Pocket
791382
5920CM Sconces-Pocket 791382
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.00 Length 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Weight: 4 Product Name: One Light Bath Fixture UPC: 640665592016 Category: Bath Glass: Bubble Art Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.00
Length 9.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Chrome
Weight: 4
Product Name: One Light Bath Fixture
UPC: 640665592016
Category: Bath
Glass: Bubble Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791382
Product Name 5920CM Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details