Capital Lighting, Inc. 4661BN Pendants-Glass Down 791379

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: One Light Mid-Pendant UPC: 640665466119 Category: Mid-Pendant Glass: Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: One Light Mid-Pendant UPC: 640665466119 Category: Mid-Pendant Glass: Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4661BN Pendants-Glass Down - 791379 - Capital Lighting, Inc.
Columbus, OH, USA
4661BN Pendants-Glass Down
791379
4661BN Pendants-Glass Down 791379
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 48.00 Length 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: One Light Mid-Pendant UPC: 640665466119 Category: Mid-Pendant Glass: Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 48.00
Length 48.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 9
Product Name: One Light Mid-Pendant
UPC: 640665466119
Category: Mid-Pendant
Glass: Opal-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791379
Product Name 4661BN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details