Capital Lighting, Inc. 3616OB Flush Mounts-Bowl Style 791369

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.50 Length 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 13 Product Name: Two Light Foyer Fixture UPC: 640665361629 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16.25`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.50 Length 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 13 Product Name: Two Light Foyer Fixture UPC: 640665361629 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16.25`` dia

Suppliers

Company
Product
Description
Supplier Links
3616OB Flush Mounts-Bowl Style - 791369 - Capital Lighting, Inc.
Columbus, OH, USA
3616OB Flush Mounts-Bowl Style
791369
3616OB Flush Mounts-Bowl Style 791369
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.50 Length 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 13 Product Name: Two Light Foyer Fixture UPC: 640665361629 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 16.25`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 7.50
Length 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Olde Bronze
Weight: 13
Product Name: Two Light Foyer Fixture
UPC: 640665361629
Category: Foyer
Glass: Hand-Blown Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 16.25`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791369
Product Name 3616OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details