Capital Lighting, Inc. 3610OB Sconces-Double Candle 791364

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Length 18.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 9 Product Name: Two Light Sconce UPC: 640665361025 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Length 18.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 9 Product Name: Two Light Sconce UPC: 640665361025 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
3610OB Sconces-Double Candle - 791364 - Capital Lighting, Inc.
Columbus, OH, USA
3610OB Sconces-Double Candle
791364
3610OB Sconces-Double Candle 791364
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Length 18.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 9 Product Name: Two Light Sconce UPC: 640665361025 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 18.00
Length 18.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Olde Bronze
Weight: 9
Product Name: Two Light Sconce
UPC: 640665361025
Category: Sconce
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791364
Product Name 3610OB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details