Capital Lighting, Inc. 3612BB Flush Mounts-Cage Style 791341

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Length 13.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Brass Weight: 17 Product Name: Three Light Foyer Fixture UPC: 640665361216 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 14.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Length 13.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Brass Weight: 17 Product Name: Three Light Foyer Fixture UPC: 640665361216 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 14.5`` dia

Suppliers

Company
Product
Description
Supplier Links
3612BB Flush Mounts-Cage Style - 791341 - Capital Lighting, Inc.
Columbus, OH, USA
3612BB Flush Mounts-Cage Style
791341
3612BB Flush Mounts-Cage Style 791341
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Length 13.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Brass Weight: 17 Product Name: Three Light Foyer Fixture UPC: 640665361216 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 14.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 13.00
Length 13.00
Bulb
Qty: 3
Wattage: 60
Finish: Burnished Brass
Weight: 17
Product Name: Three Light Foyer Fixture
UPC: 640665361216
Category: Foyer
Glass: Hand-Blown Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 14.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791341
Product Name 3612BB Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details