Capital Lighting, Inc. 8174PB Bathroom Fixtures-Four Lights 791291

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.00 Extension: 10 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 13 Product Name: Four Light Bath Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.00 Extension: 10 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 13 Product Name: Four Light Bath Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8174PB Bathroom Fixtures-Four Lights - 791291 - Capital Lighting, Inc.
Columbus, OH, USA
8174PB Bathroom Fixtures-Four Lights
791291
8174PB Bathroom Fixtures-Four Lights 791291
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 6.00 Extension: 10 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 13 Product Name: Four Light Bath Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 6.00
Extension: 10
Bulb
Type: G16.5
Qty: 4
Wattage: 60
Finish: Polished Brass
Weight: 13
Product Name: Four Light Bath Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791291
Product Name 8174PB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details