Capital Lighting, Inc. 4423PW Mini Chandeliers-Candle 791287

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 16.00 Length 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 14 Product Name: Three Light Chandelier UPC: 640665442335 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 16.00 Length 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 14 Product Name: Three Light Chandelier UPC: 640665442335 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4423PW Mini Chandeliers-Candle - 791287 - Capital Lighting, Inc.
Columbus, OH, USA
4423PW Mini Chandeliers-Candle
791287
4423PW Mini Chandeliers-Candle 791287
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 16.00 Length 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 14 Product Name: Three Light Chandelier UPC: 640665442335 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 16.00
Length 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Pewter
Weight: 14
Product Name: Three Light Chandelier
UPC: 640665442335
Category: Chandelier
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791287
Product Name 4423PW Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details