Capital Lighting, Inc. 4412PW Sconces-Double Candle 791286

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 9 Product Name: Two Light Sconce UPC: 640665441239 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 9.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 9 Product Name: Two Light Sconce UPC: 640665441239 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 9.25

Suppliers

Company
Product
Description
Supplier Links
4412PW Sconces-Double Candle - 791286 - Capital Lighting, Inc.
Columbus, OH, USA
4412PW Sconces-Double Candle
791286
4412PW Sconces-Double Candle 791286
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 9 Product Name: Two Light Sconce UPC: 640665441239 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 9.25

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.00
Length 11.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Pewter
Weight: 9
Product Name: Two Light Sconce
UPC: 640665441239
Category: Sconce
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 9.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791286
Product Name 4412PW Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details