PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 34.50
Length 34.50
Bulb
Type: Candelabra
Qty: 15
Wattage: 40
Finish: Olde Bronze
Weight: 80
Product Name: 15 Light Chandelier
UPC: 640665441727
Category: Chandelier
Glass: N/A
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.25`` dia
Chain: 120``
Wire: 144``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 791285 |
| Product Name | 4417OB Mid. Chandeliers-Candle |
| Application | Residential |