Capital Lighting, Inc. 4412OB Sconces-Double Candle 791282

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 9 Product Name: Two Light Sconce UPC: 640665441222 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 9.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 9 Product Name: Two Light Sconce UPC: 640665441222 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 9.25

Suppliers

Company
Product
Description
Supplier Links
4412OB Sconces-Double Candle - 791282 - Capital Lighting, Inc.
Columbus, OH, USA
4412OB Sconces-Double Candle
791282
4412OB Sconces-Double Candle 791282
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 9 Product Name: Two Light Sconce UPC: 640665441222 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 9.25

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.00
Length 11.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Olde Bronze
Weight: 9
Product Name: Two Light Sconce
UPC: 640665441222
Category: Sconce
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 9.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791282
Product Name 4412OB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details