Capital Lighting, Inc. 4410OB Sconces-Single Candle 791280

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Length 11.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 6 Product Name: One Light Sconce UPC: 640665441024 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 9.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Length 11.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 6 Product Name: One Light Sconce UPC: 640665441024 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 9.25

Suppliers

Company
Product
Description
Supplier Links
4410OB Sconces-Single Candle - 791280 - Capital Lighting, Inc.
Columbus, OH, USA
4410OB Sconces-Single Candle
791280
4410OB Sconces-Single Candle 791280
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Length 11.00 Extension: 10 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Bronze Weight: 6 Product Name: One Light Sconce UPC: 640665441024 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 9.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Length 11.00
Extension: 10
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Olde Bronze
Weight: 6
Product Name: One Light Sconce
UPC: 640665441024
Category: Sconce
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 9.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791280
Product Name 4410OB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details