Capital Lighting, Inc. 8944SP Bathroom Fixtures-Four Lights 791267

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 9.50 Extension: 12 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter Weight: 16 Product Name: Four Light Bath Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 9.50 Extension: 12 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter Weight: 16 Product Name: Four Light Bath Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8944SP Bathroom Fixtures-Four Lights - 791267 - Capital Lighting, Inc.
Columbus, OH, USA
8944SP Bathroom Fixtures-Four Lights
791267
8944SP Bathroom Fixtures-Four Lights 791267
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 9.50 Extension: 12 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Pewter Weight: 16 Product Name: Four Light Bath Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 9.50
Extension: 12
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Pewter
Weight: 16
Product Name: Four Light Bath Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791267
Product Name 8944SP Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details