Capital Lighting, Inc. 5129PB Mid. Chandeliers-Candle 791259

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Brass Weight: 38 Product Name: 12 Light Chandelier UPC: 640665512939 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Brass Weight: 38 Product Name: 12 Light Chandelier UPC: 640665512939 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
5129PB Mid. Chandeliers-Candle - 791259 - Capital Lighting, Inc.
Columbus, OH, USA
5129PB Mid. Chandeliers-Candle
791259
5129PB Mid. Chandeliers-Candle 791259
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Polished Brass Weight: 38 Product Name: 12 Light Chandelier UPC: 640665512939 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.00
Length 32.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Polished Brass
Weight: 38
Product Name: 12 Light Chandelier
UPC: 640665512939
Category: Chandelier
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791259
Product Name 5129PB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details