Capital Lighting, Inc. 5127PB Large Chandeliers-Candle 791256

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 44.00 Length 44.00 Bulb Type: Candelabra Qty: 20 Wattage: 25 Finish: Polished Brass Weight: 62 Product Name: 20 Light Chandelier UPC: 640665512731 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 44.00 Length 44.00 Bulb Type: Candelabra Qty: 20 Wattage: 25 Finish: Polished Brass Weight: 62 Product Name: 20 Light Chandelier UPC: 640665512731 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
5127PB Large Chandeliers-Candle - 791256 - Capital Lighting, Inc.
Columbus, OH, USA
5127PB Large Chandeliers-Candle
791256
5127PB Large Chandeliers-Candle 791256
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 44.00 Length 44.00 Bulb Type: Candelabra Qty: 20 Wattage: 25 Finish: Polished Brass Weight: 62 Product Name: 20 Light Chandelier UPC: 640665512731 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 44.00
Length 44.00
Bulb
Type: Candelabra
Qty: 20
Wattage: 25
Finish: Polished Brass
Weight: 62
Product Name: 20 Light Chandelier
UPC: 640665512731
Category: Chandelier
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791256
Product Name 5127PB Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details