Capital Lighting, Inc. 5129PW Mid. Chandeliers-Candle 791250

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Pewter Weight: 38 Product Name: 12 Light Chandelier UPC: 640665512915 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Pewter Weight: 38 Product Name: 12 Light Chandelier UPC: 640665512915 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
5129PW Mid. Chandeliers-Candle - 791250 - Capital Lighting, Inc.
Columbus, OH, USA
5129PW Mid. Chandeliers-Candle
791250
5129PW Mid. Chandeliers-Candle 791250
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Length 32.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Pewter Weight: 38 Product Name: 12 Light Chandelier UPC: 640665512915 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.00
Length 32.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Pewter
Weight: 38
Product Name: 12 Light Chandelier
UPC: 640665512915
Category: Chandelier
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791250
Product Name 5129PW Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details