Capital Lighting, Inc. 8941PN Sconces-Single Glass 791243

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8941PN Sconces-Single Glass - 791243 - Capital Lighting, Inc.
Columbus, OH, USA
8941PN Sconces-Single Glass
791243
8941PN Sconces-Single Glass 791243
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 7
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791243
Product Name 8941PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details