Capital Lighting, Inc. 8943PN Bathroom Fixtures-Three Lights 791240

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 9.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 12 Product Name: Three Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 9.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 12 Product Name: Three Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
8943PN Bathroom Fixtures-Three Lights - 791240 - Capital Lighting, Inc.
Columbus, OH, USA
8943PN Bathroom Fixtures-Three Lights
791240
8943PN Bathroom Fixtures-Three Lights 791240
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 9.50 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 12 Product Name: Three Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 9.50
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 12
Product Name: Three Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791240
Product Name 8943PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details