Capital Lighting, Inc. 5126PB Mid. Chandeliers-Candle 791228

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Weight: 17 Product Name: Six Light Chandelier UPC: 640665512632 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Weight: 17 Product Name: Six Light Chandelier UPC: 640665512632 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
5126PB Mid. Chandeliers-Candle - 791228 - Capital Lighting, Inc.
Columbus, OH, USA
5126PB Mid. Chandeliers-Candle
791228
5126PB Mid. Chandeliers-Candle 791228
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Brass Weight: 17 Product Name: Six Light Chandelier UPC: 640665512632 Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.00
Length 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Brass
Weight: 17
Product Name: Six Light Chandelier
UPC: 640665512632
Category: Chandelier
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791228
Product Name 5126PB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details