Capital Lighting, Inc. 8744IRON Exterior -Wall Mount 791219

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 38.00 Extension: 14.5 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Iron Weight: 29 Product Name: Five Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 38.00 Extension: 14.5 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Iron Weight: 29 Product Name: Five Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8744IRON Exterior -Wall Mount - 791219 - Capital Lighting, Inc.
Columbus, OH, USA
8744IRON Exterior -Wall Mount
791219
8744IRON Exterior -Wall Mount 791219
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 38.00 Extension: 14.5 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Iron Weight: 29 Product Name: Five Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 38.00
Extension: 14.5
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Iron
Weight: 29
Product Name: Five Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791219
Product Name 8744IRON Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details