PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 5.00
Length 5.00
Extension: 4
Bulb
Type: G-9
Qty: 4
Wattage: 75
Finish: Chrome
Weight: 8
Product Name: Four Light Bath Fixture
UPC: 640665592412
Category: Bath
Glass: Bubble Art
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 791199 |
| Product Name | 5924CM Bathroom Fixtures-Four Lights |
| Application | Residential |