Capital Lighting, Inc. 9145SP Large Chandeliers-Candle 791157

Description
PRODUCT DETAILS / SPECS Width/Dia: 69.00 Height: 42.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Satin Pewter Product Name: 20 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 69.00 Height: 42.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Satin Pewter Product Name: 20 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9145SP Large Chandeliers-Candle - 791157 - Capital Lighting, Inc.
Columbus, OH, USA
9145SP Large Chandeliers-Candle
791157
9145SP Large Chandeliers-Candle 791157
PRODUCT DETAILS / SPECS Width/Dia: 69.00 Height: 42.00 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Satin Pewter Product Name: 20 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 69.00
Height: 42.00
Bulb
Type: Candelabra
Qty: 20
Wattage: 60
Finish: Satin Pewter
Product Name: 20 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791157
Product Name 9145SP Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details