Capital Lighting, Inc. 9123SP Sconces-Triple Candle 791156

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Extension: 8.5 Bulb Qty: 3 Wattage: 60 Finish: Satin Pewter Weight: 18 Product Name: Three Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Extension: 8.5 Bulb Qty: 3 Wattage: 60 Finish: Satin Pewter Weight: 18 Product Name: Three Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9123SP Sconces-Triple Candle - 791156 - Capital Lighting, Inc.
Columbus, OH, USA
9123SP Sconces-Triple Candle
791156
9123SP Sconces-Triple Candle 791156
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.00 Extension: 8.5 Bulb Qty: 3 Wattage: 60 Finish: Satin Pewter Weight: 18 Product Name: Three Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.00
Extension: 8.5
Bulb
Qty: 3
Wattage: 60
Finish: Satin Pewter
Weight: 18
Product Name: Three Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791156
Product Name 9123SP Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details