Capital Lighting, Inc. 9130SP Mid. Chandeliers-Candle 791153

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 24.00 Extension: 8.5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Satin Pewter Weight: 20 Product Name: Eight Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 24.00 Extension: 8.5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Satin Pewter Weight: 20 Product Name: Eight Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9130SP Mid. Chandeliers-Candle - 791153 - Capital Lighting, Inc.
Columbus, OH, USA
9130SP Mid. Chandeliers-Candle
791153
9130SP Mid. Chandeliers-Candle 791153
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 24.00 Extension: 8.5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Satin Pewter Weight: 20 Product Name: Eight Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 24.00
Extension: 8.5
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Satin Pewter
Weight: 20
Product Name: Eight Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791153
Product Name 9130SP Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details