Capital Lighting, Inc. 9138SP Large Chandeliers-Candle 791151

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 37.00 Extension: 8.5 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Satin Pewter Weight: 50 Product Name: 20 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 37.00 Extension: 8.5 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Satin Pewter Weight: 50 Product Name: 20 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9138SP Large Chandeliers-Candle - 791151 - Capital Lighting, Inc.
Columbus, OH, USA
9138SP Large Chandeliers-Candle
791151
9138SP Large Chandeliers-Candle 791151
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 37.00 Extension: 8.5 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Satin Pewter Weight: 50 Product Name: 20 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 37.00
Extension: 8.5
Bulb
Type: Candelabra
Qty: 20
Wattage: 60
Finish: Satin Pewter
Weight: 50
Product Name: 20 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791151
Product Name 9138SP Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details