Capital Lighting, Inc. 9129SP Large Chandeliers-Candle 791126

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Pewter Weight: 29 Product Name: Nine Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Pewter Weight: 29 Product Name: Nine Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9129SP Large Chandeliers-Candle - 791126 - Capital Lighting, Inc.
Columbus, OH, USA
9129SP Large Chandeliers-Candle
791126
9129SP Large Chandeliers-Candle 791126
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Satin Pewter Weight: 29 Product Name: Nine Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Satin Pewter
Weight: 29
Product Name: Nine Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791126
Product Name 9129SP Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details