Capital Lighting, Inc. 9148SP Large Chandeliers-Candle 791120

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 46.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Satin Pewter Weight: 48 Product Name: 18 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 46.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Satin Pewter Weight: 48 Product Name: 18 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9148SP Large Chandeliers-Candle - 791120 - Capital Lighting, Inc.
Columbus, OH, USA
9148SP Large Chandeliers-Candle
791120
9148SP Large Chandeliers-Candle 791120
PRODUCT DETAILS / SPECS Width/Dia: 41.00 Height: 46.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Satin Pewter Weight: 48 Product Name: 18 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 46.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Satin Pewter
Weight: 48
Product Name: 18 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791120
Product Name 9148SP Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details