Capital Lighting, Inc. 9142MB Large Chandeliers-Candle 791107

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 28.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Mahogany Bronze Weight: 32 Product Name: 12 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 28.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Mahogany Bronze Weight: 32 Product Name: 12 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9142MB Large Chandeliers-Candle - 791107 - Capital Lighting, Inc.
Columbus, OH, USA
9142MB Large Chandeliers-Candle
791107
9142MB Large Chandeliers-Candle 791107
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 28.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Mahogany Bronze Weight: 32 Product Name: 12 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Mahogany Bronze
Weight: 32
Product Name: 12 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791107
Product Name 9142MB Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details