Capital Lighting, Inc. 8923IRON Exterior -Hanging 791089

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Weight: 23 Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Weight: 23 Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8923IRON Exterior -Hanging - 791089 - Capital Lighting, Inc.
Columbus, OH, USA
8923IRON Exterior -Hanging
791089
8923IRON Exterior -Hanging 791089
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Weight: 23 Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 31.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Iron
Weight: 23
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791089
Product Name 8923IRON Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details