Capital Lighting, Inc. 9275HB Exterior -Wall Mount 791088

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 43.00 Extension: 10.5 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Harvest Bronze Weight: 6 Product Name: Four Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 43.00 Extension: 10.5 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Harvest Bronze Weight: 6 Product Name: Four Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
9275HB Exterior -Wall Mount - 791088 - Capital Lighting, Inc.
Columbus, OH, USA
9275HB Exterior -Wall Mount
791088
9275HB Exterior -Wall Mount 791088
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 43.00 Extension: 10.5 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Harvest Bronze Weight: 6 Product Name: Four Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 43.00
Extension: 10.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Harvest Bronze
Weight: 6
Product Name: Four Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791088
Product Name 9275HB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details