PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 45.00
Extension: 15
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Iron
Weight: 44
Product Name: Four Light Exterior Light
Category: Exterior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 791086 |
| Product Name | 8930IRON Exterior -Wall Mount |
| Application | Residential; Outdoor |