Capital Lighting, Inc. 9265HB Exterior -Wall Mount 791085

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.50 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Harvest Bronze Weight: 17 Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.50 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Harvest Bronze Weight: 17 Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
9265HB Exterior -Wall Mount - 791085 - Capital Lighting, Inc.
Columbus, OH, USA
9265HB Exterior -Wall Mount
791085
9265HB Exterior -Wall Mount 791085
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.50 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Harvest Bronze Weight: 17 Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 27.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Harvest Bronze
Weight: 17
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791085
Product Name 9265HB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details