Capital Lighting, Inc. 8920IRON Exterior -Wall Mount 791058

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.50 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Weight: 17 Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.50 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Weight: 17 Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8920IRON Exterior -Wall Mount - 791058 - Capital Lighting, Inc.
Columbus, OH, USA
8920IRON Exterior -Wall Mount
791058
8920IRON Exterior -Wall Mount 791058
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.50 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Weight: 17 Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.50
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Iron
Weight: 17
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791058
Product Name 8920IRON Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details