Capital Lighting, Inc. 6126PB Sconces-Pocket 791018

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 5 Product Name: Three Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 5 Product Name: Three Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
6126PB Sconces-Pocket - 791018 - Capital Lighting, Inc.
Columbus, OH, USA
6126PB Sconces-Pocket
791018
6126PB Sconces-Pocket 791018
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 5 Product Name: Three Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 5
Product Name: Three Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791018
Product Name 6126PB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details