Capital Lighting, Inc. 8429FB Mid. Chandeliers-Candle 791014

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Extension: 8.5 Bulb Qty: 9 Wattage: 60 Finish: French Brass Weight: 65 Product Name: Nine Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Extension: 8.5 Bulb Qty: 9 Wattage: 60 Finish: French Brass Weight: 65 Product Name: Nine Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8429FB Mid. Chandeliers-Candle - 791014 - Capital Lighting, Inc.
Columbus, OH, USA
8429FB Mid. Chandeliers-Candle
791014
8429FB Mid. Chandeliers-Candle 791014
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Extension: 8.5 Bulb Qty: 9 Wattage: 60 Finish: French Brass Weight: 65 Product Name: Nine Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.00
Extension: 8.5
Bulb
Qty: 9
Wattage: 60
Finish: French Brass
Weight: 65
Product Name: Nine Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791014
Product Name 8429FB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details