Capital Lighting, Inc. 2080PB Foyer/Hall Lanterns-Glass w/Frame 791012

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Extension: 8.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 7 Product Name: Three Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Extension: 8.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 7 Product Name: Three Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2080PB Foyer/Hall Lanterns-Glass w/Frame - 791012 - Capital Lighting, Inc.
Columbus, OH, USA
2080PB Foyer/Hall Lanterns-Glass w/Frame
791012
2080PB Foyer/Hall Lanterns-Glass w/Frame 791012
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.00 Extension: 8.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 7 Product Name: Three Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.00
Extension: 8.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 7
Product Name: Three Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791012
Product Name 2080PB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details