Capital Lighting, Inc. 2040PB Foyer/Hall Lanterns-Glass w/Frame 791010

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 8.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 6 Product Name: Three Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 8.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 6 Product Name: Three Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2040PB Foyer/Hall Lanterns-Glass w/Frame - 791010 - Capital Lighting, Inc.
Columbus, OH, USA
2040PB Foyer/Hall Lanterns-Glass w/Frame
791010
2040PB Foyer/Hall Lanterns-Glass w/Frame 791010
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 8.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Brass Weight: 6 Product Name: Three Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 8.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Brass
Weight: 6
Product Name: Three Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791010
Product Name 2040PB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details