Capital Lighting, Inc. 7750PB Foyer/Hall Lanterns-Glass w/Frame 791007

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Weight: 14 Product Name: Five Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Weight: 14 Product Name: Five Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
7750PB Foyer/Hall Lanterns-Glass w/Frame - 791007 - Capital Lighting, Inc.
Columbus, OH, USA
7750PB Foyer/Hall Lanterns-Glass w/Frame
791007
7750PB Foyer/Hall Lanterns-Glass w/Frame 791007
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Weight: 14 Product Name: Five Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Extension: 6
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Brass
Weight: 14
Product Name: Five Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791007
Product Name 7750PB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details