Capital Lighting, Inc. 8506IRON Exterior -Post/Pier Head 791005

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Weight: 15 Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Weight: 15 Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8506IRON Exterior -Post/Pier Head - 791005 - Capital Lighting, Inc.
Columbus, OH, USA
8506IRON Exterior -Post/Pier Head
791005
8506IRON Exterior -Post/Pier Head 791005
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Weight: 15 Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Iron
Weight: 15
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791005
Product Name 8506IRON Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details