Capital Lighting, Inc. 8505IRON Exterior -Wall Mount 791002

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Weight: 15 Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Weight: 15 Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
8505IRON Exterior -Wall Mount - 791002 - Capital Lighting, Inc.
Columbus, OH, USA
8505IRON Exterior -Wall Mount
791002
8505IRON Exterior -Wall Mount 791002
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Iron Weight: 15 Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Iron
Weight: 15
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 791002
Product Name 8505IRON Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details