Capital Lighting, Inc. 2994SN Exterior -Wall Mt./Flush 790997

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Sienna Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665299427 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Sienna Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665299427 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
2994SN Exterior -Wall Mt./Flush - 790997 - Capital Lighting, Inc.
Columbus, OH, USA
2994SN Exterior -Wall Mt./Flush
790997
2994SN Exterior -Wall Mt./Flush 790997
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Sienna Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665299427 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 13.00
Length 13.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Sienna
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665299427
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790997
Product Name 2994SN Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details