Capital Lighting, Inc. 2995SN Exterior -Wall Mount 790994

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Length 22.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Sienna Weight: 12 Product Name: Three Light Outdoor Fixture UPC: 640665299526 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Length 22.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Sienna Weight: 12 Product Name: Three Light Outdoor Fixture UPC: 640665299526 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.50

Suppliers

Company
Product
Description
Supplier Links
2995SN Exterior -Wall Mount - 790994 - Capital Lighting, Inc.
Columbus, OH, USA
2995SN Exterior -Wall Mount
790994
2995SN Exterior -Wall Mount 790994
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.00 Length 22.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Sienna Weight: 12 Product Name: Three Light Outdoor Fixture UPC: 640665299526 Category: Outdoor Glass: Clear Water Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 17.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.00
Length 22.00
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Sienna
Weight: 12
Product Name: Three Light Outdoor Fixture
UPC: 640665299526
Category: Outdoor
Glass: Clear Water Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 17.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790994
Product Name 2995SN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details