Capital Lighting, Inc. 2316CB Exterior -Wall Mount 790988

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Length 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665231618 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Length 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665231618 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
2316CB Exterior -Wall Mount - 790988 - Capital Lighting, Inc.
Columbus, OH, USA
2316CB Exterior -Wall Mount
790988
2316CB Exterior -Wall Mount 790988
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Length 11.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665231618 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.50
Length 11.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Copper Bronze
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 640665231618
Category: Outdoor
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790988
Product Name 2316CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details