Capital Lighting, Inc. 2311CB Exterior -Post/Pier Head 790983

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 31 Product Name: Four Light Outdoor Fixture UPC: 640665231113 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 31 Product Name: Four Light Outdoor Fixture UPC: 640665231113 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2311CB Exterior -Post/Pier Head - 790983 - Capital Lighting, Inc.
Columbus, OH, USA
2311CB Exterior -Post/Pier Head
790983
2311CB Exterior -Post/Pier Head 790983
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.00 Length 26.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 31 Product Name: Four Light Outdoor Fixture UPC: 640665231113 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.00
Length 26.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Copper Bronze
Weight: 31
Product Name: Four Light Outdoor Fixture
UPC: 640665231113
Category: Outdoor
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790983
Product Name 2311CB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details