PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 29.50
Length 29.50
Extension: 17
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Copper Bronze
Weight: 39
Product Name: Four Light Outdoor Fixture
UPC: 640665231519
Category: Outdoor
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 790982 |
| Product Name | 2315CB Exterior -Wall Mount |
| Application | Residential; Outdoor |