Capital Lighting, Inc. 2336CB Exterior -Wall Mount 790965

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 27.00 Length 27.00 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 26 Product Name: Four Light Outdoor Fixture UPC: 640665233612 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 27.00 Length 27.00 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 26 Product Name: Four Light Outdoor Fixture UPC: 640665233612 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
2336CB Exterior -Wall Mount - 790965 - Capital Lighting, Inc.
Columbus, OH, USA
2336CB Exterior -Wall Mount
790965
2336CB Exterior -Wall Mount 790965
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 27.00 Length 27.00 Extension: 17 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 26 Product Name: Four Light Outdoor Fixture UPC: 640665233612 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 27.00
Length 27.00
Extension: 17
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Copper Bronze
Weight: 26
Product Name: Four Light Outdoor Fixture
UPC: 640665233612
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790965
Product Name 2336CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details